PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Bulb
Finish: Chrome
Product Name: 52`` 5 Blade Ceiling Fan
Category: Ceiling Fan
Safety Rating: Ul
Safety Listing: Dry
Canopy: 2.5
Wire: 80``
Motor size: 172x14
Manufacturer's Warranty: Lifetime
Blade pitch: 13
Blade span: 52
Blade type: Clear Acrylic/ Ch Trim
Electricity Use: 63
Speeds: 156/100/60 RPM
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 5080
Airflow Efficienty: 80
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 776810 |
| Product Name | 400525-14 Fans-Ceiling Fans |