PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Bulb
Finish: White
Product Name: 30`` 6 Blade Ceiling Fan
Category: Ceiling Fan
Safety Rating: Ul
Safety Listing: Indoor
Wire: 80``
Motor size: 153x12
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 25
Blade span: 30
Blade type: Semi-Square Tip
Electricity Use: 53
Speeds: 240/182/100 RPM
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 3690
Airflow Efficienty: 69
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 776802 |
| Product Name | 43306-6 Fans-Ceiling Fans |