Capital Lighting, Inc. ML182WUL Flush Mounts-Bowl Style 776732

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 4.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Fresco Weight: 5 Product Name: One Light Flush Mount UPC: 611728029121 Category: Flush Mount Glass: Etched Melon Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 4.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Fresco Weight: 5 Product Name: One Light Flush Mount UPC: 611728029121 Category: Flush Mount Glass: Etched Melon Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
ML182WUL Flush Mounts-Bowl Style - 776732 - Capital Lighting, Inc.
Columbus, OH, USA
ML182WUL Flush Mounts-Bowl Style
776732
ML182WUL Flush Mounts-Bowl Style 776732
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 4.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Fresco Weight: 5 Product Name: One Light Flush Mount UPC: 611728029121 Category: Flush Mount Glass: Etched Melon Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 4.50
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Fresco
Weight: 5
Product Name: One Light Flush Mount
UPC: 611728029121
Category: Flush Mount
Glass: Etched Melon
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 776732
Product Name ML182WUL Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details