Capital Lighting, Inc. ML183A Flush Mounts-Bowl Style 776719

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Brass Weight: 6 Product Name: Two Light Flush Mount UPC: 611728008324 Category: Flush Mount Glass: Etched Melon Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Brass Weight: 6 Product Name: Two Light Flush Mount UPC: 611728008324 Category: Flush Mount Glass: Etched Melon Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
ML183A Flush Mounts-Bowl Style - 776719 - Capital Lighting, Inc.
Columbus, OH, USA
ML183A Flush Mounts-Bowl Style
776719
ML183A Flush Mounts-Bowl Style 776719
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Brass Weight: 6 Product Name: Two Light Flush Mount UPC: 611728008324 Category: Flush Mount Glass: Etched Melon Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 5.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique Brass
Weight: 6
Product Name: Two Light Flush Mount
UPC: 611728008324
Category: Flush Mount
Glass: Etched Melon
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 776719
Product Name ML183A Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details