Capital Lighting, Inc. TF1529VB Mini Pendants-Rod 776575

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 45.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Bronze Weight: 6 Product Name: One Light Pendant UPC: 611728047767 Category: Mini Pendant Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 45.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Bronze Weight: 6 Product Name: One Light Pendant UPC: 611728047767 Category: Mini Pendant Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TF1529VB Mini Pendants-Rod - 776575 - Capital Lighting, Inc.
Columbus, OH, USA
TF1529VB Mini Pendants-Rod
776575
TF1529VB Mini Pendants-Rod 776575
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 45.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Bronze Weight: 6 Product Name: One Light Pendant UPC: 611728047767 Category: Mini Pendant Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 45.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Vintage Bronze
Weight: 6
Product Name: One Light Pendant
UPC: 611728047767
Category: Mini Pendant
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 776575
Product Name TF1529VB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details