Capital Lighting, Inc. TT8743CU Bathroom Fixtures-Three Lights 776568

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Copper Bronze Weight: 12 Product Name: Three Light Bath Fixture UPC: 611728059302 Category: Bath Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Copper Bronze Weight: 12 Product Name: Three Light Bath Fixture UPC: 611728059302 Category: Bath Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TT8743CU Bathroom Fixtures-Three Lights - 776568 - Capital Lighting, Inc.
Columbus, OH, USA
TT8743CU Bathroom Fixtures-Three Lights
776568
TT8743CU Bathroom Fixtures-Three Lights 776568
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Copper Bronze Weight: 12 Product Name: Three Light Bath Fixture UPC: 611728059302 Category: Bath Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 9.00
Extension: 7.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Copper Bronze
Weight: 12
Product Name: Three Light Bath Fixture
UPC: 611728059302
Category: Bath
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 776568
Product Name TT8743CU Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details