Capital Lighting, Inc. NY1794P Exterior -Ceiling Mount 776495

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Pewter Weight: 12 Product Name: Three Light Flush Mount UPC: 611728058169 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Pewter Weight: 12 Product Name: Three Light Flush Mount UPC: 611728058169 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
NY1794P Exterior -Ceiling Mount - 776495 - Capital Lighting, Inc.
Columbus, OH, USA
NY1794P Exterior -Ceiling Mount
776495
NY1794P Exterior -Ceiling Mount 776495
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Pewter Weight: 12 Product Name: Three Light Flush Mount UPC: 611728058169 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 8.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Pewter
Weight: 12
Product Name: Three Light Flush Mount
UPC: 611728058169
Category: Outdoor
Glass: Clear Beveled
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 776495
Product Name NY1794P Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details