Capital Lighting, Inc. NY1179B Exterior -Hanging 776494

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 14 Product Name: Three Light Outdoor Hanging UPC: 611728008904 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 14 Product Name: Three Light Outdoor Hanging UPC: 611728008904 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
NY1179B Exterior -Hanging - 776494 - Capital Lighting, Inc.
Columbus, OH, USA
NY1179B Exterior -Hanging
776494
NY1179B Exterior -Hanging 776494
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 14 Product Name: Three Light Outdoor Hanging UPC: 611728008904 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 21.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Polished Brass
Weight: 14
Product Name: Three Light Outdoor Hanging
UPC: 611728008904
Category: Outdoor
Glass: Clear Beveled
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 776494
Product Name NY1179B Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Smart Lights - 2499666 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details