Capital Lighting, Inc. NY8316P Exterior -Wall Mount 776475

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Pewter Weight: 5 Product Name: One Light Outdoor Wall UPC: 611728009109 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Pewter Weight: 5 Product Name: One Light Outdoor Wall UPC: 611728009109 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
NY8316P Exterior -Wall Mount - 776475 - Capital Lighting, Inc.
Columbus, OH, USA
NY8316P Exterior -Wall Mount
776475
NY8316P Exterior -Wall Mount 776475
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Pewter Weight: 5 Product Name: One Light Outdoor Wall UPC: 611728009109 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 14.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Pewter
Weight: 5
Product Name: One Light Outdoor Wall
UPC: 611728009109
Category: Outdoor
Glass: Clear Beveled
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 776475
Product Name NY8316P Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details