Capital Lighting, Inc. NY8318B Exterior -Wall Mount 776442

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 26 Product Name: Three Light Outdoor Wall UPC: 611728009208 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 26 Product Name: Three Light Outdoor Wall UPC: 611728009208 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
NY8318B Exterior -Wall Mount - 776442 - Capital Lighting, Inc.
Columbus, OH, USA
NY8318B Exterior -Wall Mount
776442
NY8318B Exterior -Wall Mount 776442
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 26 Product Name: Three Light Outdoor Wall UPC: 611728009208 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 23.00
Extension: 12
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Polished Brass
Weight: 26
Product Name: Three Light Outdoor Wall
UPC: 611728009208
Category: Outdoor
Glass: Clear Beveled
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 776442
Product Name NY8318B Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details