Capital Lighting, Inc. NY9042P Exterior -Post/Pier Head 776436

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Pewter Weight: 20 Product Name: Two Light Outdoor Post UPC: 611728009345 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Pewter Weight: 20 Product Name: Two Light Outdoor Post UPC: 611728009345 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
NY9042P Exterior -Post/Pier Head - 776436 - Capital Lighting, Inc.
Columbus, OH, USA
NY9042P Exterior -Post/Pier Head
776436
NY9042P Exterior -Post/Pier Head 776436
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Pewter Weight: 20 Product Name: Two Light Outdoor Post UPC: 611728009345 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 21.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Pewter
Weight: 20
Product Name: Two Light Outdoor Post
UPC: 611728009345
Category: Outdoor
Glass: Clear Beveled
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 776436
Product Name NY9042P Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details