Capital Lighting, Inc. TF1901VB Pendants-Bowl Style 776352

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 28.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Vintage Bronze Weight: 87 Product Name: Six Light Pendant UPC: 611728066805 Category: Pendant Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 28.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Vintage Bronze Weight: 87 Product Name: Six Light Pendant UPC: 611728066805 Category: Pendant Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TF1901VB Pendants-Bowl Style - 776352 - Capital Lighting, Inc.
Columbus, OH, USA
TF1901VB Pendants-Bowl Style
776352
TF1901VB Pendants-Bowl Style 776352
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 28.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Vintage Bronze Weight: 87 Product Name: Six Light Pendant UPC: 611728066805 Category: Pendant Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 28.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Vintage Bronze
Weight: 87
Product Name: Six Light Pendant
UPC: 611728066805
Category: Pendant
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 776352
Product Name TF1901VB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details