Capital Lighting, Inc. TF1737VB Mini Pendants-Chain 776326

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Vintage Bronze Weight: 12 Product Name: One Light Pendant UPC: 611728053027 Category: Mini Pendant Glass: Art Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Vintage Bronze Weight: 12 Product Name: One Light Pendant UPC: 611728053027 Category: Mini Pendant Glass: Art Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TF1737VB Mini Pendants-Chain - 776326 - Capital Lighting, Inc.
Columbus, OH, USA
TF1737VB Mini Pendants-Chain
776326
TF1737VB Mini Pendants-Chain 776326
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Vintage Bronze Weight: 12 Product Name: One Light Pendant UPC: 611728053027 Category: Mini Pendant Glass: Art Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 11.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Vintage Bronze
Weight: 12
Product Name: One Light Pendant
UPC: 611728053027
Category: Mini Pendant
Glass: Art
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 776326
Product Name TF1737VB Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details