Capital Lighting, Inc. TF1781VB Pendants-Bowl Style 776322

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 28.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Vintage Bronze Weight: 40 Product Name: Four Light Pendant UPC: 611728058954 Category: Pendant Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 28.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Vintage Bronze Weight: 40 Product Name: Four Light Pendant UPC: 611728058954 Category: Pendant Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TF1781VB Pendants-Bowl Style - 776322 - Capital Lighting, Inc.
Columbus, OH, USA
TF1781VB Pendants-Bowl Style
776322
TF1781VB Pendants-Bowl Style 776322
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 28.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Vintage Bronze Weight: 40 Product Name: Four Light Pendant UPC: 611728058954 Category: Pendant Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 28.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Vintage Bronze
Weight: 40
Product Name: Four Light Pendant
UPC: 611728058954
Category: Pendant
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 776322
Product Name TF1781VB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details