Capital Lighting, Inc. TF1507VB Mini Pendants-Rod 776301

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 48.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Bronze Weight: 9 Product Name: One Light Pendant UPC: 611728072479 Category: Mini Pendant Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 48.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Bronze Weight: 9 Product Name: One Light Pendant UPC: 611728072479 Category: Mini Pendant Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TF1507VB Mini Pendants-Rod - 776301 - Capital Lighting, Inc.
Columbus, OH, USA
TF1507VB Mini Pendants-Rod
776301
TF1507VB Mini Pendants-Rod 776301
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 48.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Bronze Weight: 9 Product Name: One Light Pendant UPC: 611728072479 Category: Mini Pendant Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 48.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Vintage Bronze
Weight: 9
Product Name: One Light Pendant
UPC: 611728072479
Category: Mini Pendant
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 776301
Product Name TF1507VB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details