Capital Lighting, Inc. DI8504ES Bathroom Fixtures-Four Lights 776260

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 8.50 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Empire Silver Weight: 17 Product Name: Four Light Bath Fixture UPC: 611728067604 Category: Bath Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 8.50 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Empire Silver Weight: 17 Product Name: Four Light Bath Fixture UPC: 611728067604 Category: Bath Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
DI8504ES Bathroom Fixtures-Four Lights - 776260 - Capital Lighting, Inc.
Columbus, OH, USA
DI8504ES Bathroom Fixtures-Four Lights
776260
DI8504ES Bathroom Fixtures-Four Lights 776260
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 8.50 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Empire Silver Weight: 17 Product Name: Four Light Bath Fixture UPC: 611728067604 Category: Bath Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 35.50
Height: 8.50
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Empire Silver
Weight: 17
Product Name: Four Light Bath Fixture
UPC: 611728067604
Category: Bath
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 776260
Product Name DI8504ES Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details