Capital Lighting, Inc. TF9343BC Lamps-Floor Lamps 776128

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 60.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnt Cinnamon Weight: 31 Product Name: Two Light Floor Lamp UPC: 611728063958 Category: Floor Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 60.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnt Cinnamon Weight: 31 Product Name: Two Light Floor Lamp UPC: 611728063958 Category: Floor Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TF9343BC Lamps-Floor Lamps - 776128 - Capital Lighting, Inc.
Columbus, OH, USA
TF9343BC Lamps-Floor Lamps
776128
TF9343BC Lamps-Floor Lamps 776128
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 60.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnt Cinnamon Weight: 31 Product Name: Two Light Floor Lamp UPC: 611728063958 Category: Floor Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 60.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Burnt Cinnamon
Weight: 31
Product Name: Two Light Floor Lamp
UPC: 611728063958
Category: Floor Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 776128
Product Name TF9343BC Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details