PRODUCT DETAILS / SPECS
Width/Dia: 54.00
Height: 28.50
Bulb
Finish: Burnished Brass
Weight: 37
Product Name: Ceiling Fan with Wall Control
UPC: 743928620638
Category: Ceiling Fans
Safety Rating: UL
Safety Listing: Indoor
Manufacturer's Warranty: Lifetime motor warranty
Blade pitch: 14
Blade span: 54
Electricity Use: 108
Speeds: 6 Speeds, RPM: High - 169
Optional Control: W-85 InteliTouch3 - Six-Speed, Reversing and Light
Reverse Air: Yes
Airflow Efficienty: 6050
Airflow Efficienty: 56.2
Instruction: http://www.casablanc
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 776080 |
| Product Name | 99U69Z Fans-Ceiling Fans |