PRODUCT DETAILS / SPECS
Width/Dia: 54.00
Height: 14.00
Bulb
Type: Minican
Qty: 1
Wattage: 100
Finish: Snow White
Weight: 34
Product Name: One Light Ceiling Fan with Light, Remote Control
UPC: 743928627460
Category: Ceiling Fans
Safety Rating: UL
Safety Listing: Indoor
Motor size: 188x20
Motor housing: Direct Drive
Manufacturer's Warranty: Lifetime motor warranty
Blade pitch: 15
Blade span: 54
Electricity Use: 86
Light Kit: Included
Speeds: 3 Speeds, RPM: High - 180
Optional Control: W-72 VersaTouch2 - 3-Speed, Reversing & Light Dimming Remote
Reverse Air: Yes
Airflow Efficienty: 7440
Airflow Efficienty: 89.8
Instruction: http://www.casablanc
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 776051 |
| Product Name | 93011M Fans-Ceiling Fans |