Capital Lighting, Inc. YU8710IB Sconces-Pocket 776027

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Imperial Bronze Weight: 10 Product Name: One Light Wall Fixture UPC: 611728057520 Category: Wall Sconce Glass: Amber Scavo Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Imperial Bronze Weight: 10 Product Name: One Light Wall Fixture UPC: 611728057520 Category: Wall Sconce Glass: Amber Scavo Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
YU8710IB Sconces-Pocket - 776027 - Capital Lighting, Inc.
Columbus, OH, USA
YU8710IB Sconces-Pocket
776027
YU8710IB Sconces-Pocket 776027
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Imperial Bronze Weight: 10 Product Name: One Light Wall Fixture UPC: 611728057520 Category: Wall Sconce Glass: Amber Scavo Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 8.50
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Imperial Bronze
Weight: 10
Product Name: One Light Wall Fixture
UPC: 611728057520
Category: Wall Sconce
Glass: Amber Scavo
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 776027
Product Name YU8710IB Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details