Capital Lighting, Inc. YU5149IB Mid. Chandeliers-Glass Up 776002

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 24.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Imperial Bronze Weight: 35 Product Name: Six Light Chandelier UPC: 611728057551 Category: Chandelier Glass: Amber Scavo Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 24.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Imperial Bronze Weight: 35 Product Name: Six Light Chandelier UPC: 611728057551 Category: Chandelier Glass: Amber Scavo Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
YU5149IB Mid. Chandeliers-Glass Up - 776002 - Capital Lighting, Inc.
Columbus, OH, USA
YU5149IB Mid. Chandeliers-Glass Up
776002
YU5149IB Mid. Chandeliers-Glass Up 776002
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 24.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Imperial Bronze Weight: 35 Product Name: Six Light Chandelier UPC: 611728057551 Category: Chandelier Glass: Amber Scavo Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 24.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Imperial Bronze
Weight: 35
Product Name: Six Light Chandelier
UPC: 611728057551
Category: Chandelier
Glass: Amber Scavo
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 776002
Product Name YU5149IB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details