Capital Lighting, Inc. 82029-12 Exterior -Post/Pier Head 775985

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Single-Light Kent Outdoor Post Lantern UPC: 785652820298 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Single-Light Kent Outdoor Post Lantern UPC: 785652820298 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
82029-12 Exterior -Post/Pier Head - 775985 - Capital Lighting, Inc.
Columbus, OH, USA
82029-12 Exterior -Post/Pier Head
775985
82029-12 Exterior -Post/Pier Head 775985
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Single-Light Kent Outdoor Post Lantern UPC: 785652820298 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 20.00
Length 20.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: Single-Light Kent Outdoor Post Lantern
UPC: 785652820298
Category: Outdoor Lighting
Safety Rating: UL/cUL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775985
Product Name 82029-12 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details