Capital Lighting, Inc. 40075-799 Bathroom Fixtures-Three Lights 775926

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 11.00 Length 11.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Peppercorn Product Name: Three-Light Pemberton Wall/Bath UPC: 785652400759 Category: Wall - Bath Lighting Glass: Pompeii Cream Etched Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 11.00 Length 11.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Peppercorn Product Name: Three-Light Pemberton Wall/Bath UPC: 785652400759 Category: Wall - Bath Lighting Glass: Pompeii Cream Etched Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
40075-799 Bathroom Fixtures-Three Lights - 775926 - Capital Lighting, Inc.
Columbus, OH, USA
40075-799 Bathroom Fixtures-Three Lights
775926
40075-799 Bathroom Fixtures-Three Lights 775926
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 11.00 Length 11.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Peppercorn Product Name: Three-Light Pemberton Wall/Bath UPC: 785652400759 Category: Wall - Bath Lighting Glass: Pompeii Cream Etched Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 11.00
Length 11.00
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Peppercorn
Product Name: Three-Light Pemberton Wall/Bath
UPC: 785652400759
Category: Wall - Bath Lighting
Glass: Pompeii Cream Etched
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775926
Product Name 40075-799 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details