Capital Lighting, Inc. 4411-185 Bathroom Fixtures-Two Lights 775911

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 8.00 Length 8.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Forged Iron Product Name: Two-Light Wall Bracket UPC: 785652441158 Category: Wall - Bath Lighting Glass: Ember Glow Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 8.00 Length 8.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Forged Iron Product Name: Two-Light Wall Bracket UPC: 785652441158 Category: Wall - Bath Lighting Glass: Ember Glow Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
4411-185 Bathroom Fixtures-Two Lights - 775911 - Capital Lighting, Inc.
Columbus, OH, USA
4411-185 Bathroom Fixtures-Two Lights
775911
4411-185 Bathroom Fixtures-Two Lights 775911
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 8.00 Length 8.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Forged Iron Product Name: Two-Light Wall Bracket UPC: 785652441158 Category: Wall - Bath Lighting Glass: Ember Glow Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 8.00
Length 8.00
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Forged Iron
Product Name: Two-Light Wall Bracket
UPC: 785652441158
Category: Wall - Bath Lighting
Glass: Ember Glow
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775911
Product Name 4411-185 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details