Capital Lighting, Inc. 40044-05 Bathroom Fixtures-Two Lights 775908

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 10.25 Length 10.25 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two-Light Chrome Wall/Bath UPC: 785652400445 Category: Wall - Bath Lighting Glass: Cased Opal Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:6`` DP:3/4`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 10.25 Length 10.25 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two-Light Chrome Wall/Bath UPC: 785652400445 Category: Wall - Bath Lighting Glass: Cased Opal Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:6`` DP:3/4`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
40044-05 Bathroom Fixtures-Two Lights - 775908 - Capital Lighting, Inc.
Columbus, OH, USA
40044-05 Bathroom Fixtures-Two Lights
775908
40044-05 Bathroom Fixtures-Two Lights 775908
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 10.25 Length 10.25 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two-Light Chrome Wall/Bath UPC: 785652400445 Category: Wall - Bath Lighting Glass: Cased Opal Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:6`` DP:3/4`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 10.25
Length 10.25
Extension: 6
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Chrome
Product Name: Two-Light Chrome Wall/Bath
UPC: 785652400445
Category: Wall - Bath Lighting
Glass: Cased Opal Etched
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: D:6`` DP:3/4``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775908
Product Name 40044-05 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details