Capital Lighting, Inc. 6150-44 Exterior -Hanging 775798

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.00 Length 9.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Copper Product Name: Single-Light Sebring Mini-Pendant UPC: 785652061509 Category: Pendant Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5 1/2`` DP:1 1/4`` Chain: 12`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.00 Length 9.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Copper Product Name: Single-Light Sebring Mini-Pendant UPC: 785652061509 Category: Pendant Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5 1/2`` DP:1 1/4`` Chain: 12`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
6150-44 Exterior -Hanging - 775798 - Capital Lighting, Inc.
Columbus, OH, USA
6150-44 Exterior -Hanging
775798
6150-44 Exterior -Hanging 775798
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.00 Length 9.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Copper Product Name: Single-Light Sebring Mini-Pendant UPC: 785652061509 Category: Pendant Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5 1/2`` DP:1 1/4`` Chain: 12`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 9.00
Length 9.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Weathered Copper
Product Name: Single-Light Sebring Mini-Pendant
UPC: 785652061509
Category: Pendant Lighting
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: D:5 1/2`` DP:1 1/4``
Chain: 12``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775798
Product Name 6150-44 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details