Capital Lighting, Inc. 84029-746 Exterior -Wall Mount 775794

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.25 Length 11.25 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oxford Bronze Product Name: Single-Light Kent Outdoor Wall Lantern UPC: 785652999505 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.25 Length 11.25 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oxford Bronze Product Name: Single-Light Kent Outdoor Wall Lantern UPC: 785652999505 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
84029-746 Exterior -Wall Mount - 775794 - Capital Lighting, Inc.
Columbus, OH, USA
84029-746 Exterior -Wall Mount
775794
84029-746 Exterior -Wall Mount 775794
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.25 Length 11.25 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oxford Bronze Product Name: Single-Light Kent Outdoor Wall Lantern UPC: 785652999505 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 11.25
Length 11.25
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oxford Bronze
Product Name: Single-Light Kent Outdoor Wall Lantern
UPC: 785652999505
Category: Outdoor Lighting
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775794
Product Name 84029-746 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details