Capital Lighting, Inc. 8870-12 Exterior -Wall Mount 775777

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.25 Length 11.25 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Single-Light Outdoor Wall Lantern UPC: 785652887024 Category: Outdoor Lighting Glass: Clear Seeded Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: D:5`` DP:15/16`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.25 Length 11.25 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Single-Light Outdoor Wall Lantern UPC: 785652887024 Category: Outdoor Lighting Glass: Clear Seeded Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: D:5`` DP:15/16`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8870-12 Exterior -Wall Mount - 775777 - Capital Lighting, Inc.
Columbus, OH, USA
8870-12 Exterior -Wall Mount
775777
8870-12 Exterior -Wall Mount 775777
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.25 Length 11.25 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Single-Light Outdoor Wall Lantern UPC: 785652887024 Category: Outdoor Lighting Glass: Clear Seeded Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: D:5`` DP:15/16`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 11.25
Length 11.25
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: Single-Light Outdoor Wall Lantern
UPC: 785652887024
Category: Outdoor Lighting
Glass: Clear Seeded
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Wet
Canopy: D:5`` DP:15/16``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775777
Product Name 8870-12 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details