Capital Lighting, Inc. 6150-98 Exterior -Hanging 775772

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.00 Length 9.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Stainless Product Name: Single-Light Sebring Mini-Pendant UPC: 785652615092 Category: Pendant Lighting Glass: Clear Seeded Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5 1/2`` DP:1 1/4`` Chain: 12`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.00 Length 9.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Stainless Product Name: Single-Light Sebring Mini-Pendant UPC: 785652615092 Category: Pendant Lighting Glass: Clear Seeded Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5 1/2`` DP:1 1/4`` Chain: 12`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
6150-98 Exterior -Hanging - 775772 - Capital Lighting, Inc.
Columbus, OH, USA
6150-98 Exterior -Hanging
775772
6150-98 Exterior -Hanging 775772
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.00 Length 9.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Stainless Product Name: Single-Light Sebring Mini-Pendant UPC: 785652615092 Category: Pendant Lighting Glass: Clear Seeded Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5 1/2`` DP:1 1/4`` Chain: 12`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 9.00
Length 9.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Stainless
Product Name: Single-Light Sebring Mini-Pendant
UPC: 785652615092
Category: Pendant Lighting
Glass: Clear Seeded
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: D:5 1/2`` DP:1 1/4``
Chain: 12``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775772
Product Name 6150-98 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details