Capital Lighting, Inc. 51050-962 Semi-Flush Mts.-Bowl Style 775744

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 14.00 Length 14.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two-Light Canterbury Semi-Flush Mount UPC: 785652510526 Category: Pendant Lighting Glass: Satin Etched Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 14.00 Length 14.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two-Light Canterbury Semi-Flush Mount UPC: 785652510526 Category: Pendant Lighting Glass: Satin Etched Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
51050-962 Semi-Flush Mts.-Bowl Style - 775744 - Capital Lighting, Inc.
Columbus, OH, USA
51050-962 Semi-Flush Mts.-Bowl Style
775744
51050-962 Semi-Flush Mts.-Bowl Style 775744
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 14.00 Length 14.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two-Light Canterbury Semi-Flush Mount UPC: 785652510526 Category: Pendant Lighting Glass: Satin Etched Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 14.00
Length 14.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Product Name: Two-Light Canterbury Semi-Flush Mount
UPC: 785652510526
Category: Pendant Lighting
Glass: Satin Etched
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5`` DP:1``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775744
Product Name 51050-962 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318134 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details