Capital Lighting, Inc. 307286SL-20-G34 Exterior -Wall Mt./Flush 775679

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 19.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Natural Iron Product Name: Outdoor Light Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 19.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Natural Iron Product Name: Outdoor Light Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
307286SL-20-G34 Exterior -Wall Mt./Flush - 775679 - Capital Lighting, Inc.
Columbus, OH, USA
307286SL-20-G34 Exterior -Wall Mt./Flush
775679
307286SL-20-G34 Exterior -Wall Mt./Flush 775679
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 19.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Natural Iron Product Name: Outdoor Light Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 19.00
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Natural Iron
Product Name: Outdoor Light
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775679
Product Name 307286SL-20-G34 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details