Capital Lighting, Inc. 347288-20-G40 Exterior -Post/Pier Head 775672

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 22.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Natural Iron Product Name: Outdoor Light Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 22.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Natural Iron Product Name: Outdoor Light Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
347288-20-G40 Exterior -Post/Pier Head - 775672 - Capital Lighting, Inc.
Columbus, OH, USA
347288-20-G40 Exterior -Post/Pier Head
775672
347288-20-G40 Exterior -Post/Pier Head 775672
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 22.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Natural Iron Product Name: Outdoor Light Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 22.25
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Natural Iron
Product Name: Outdoor Light
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775672
Product Name 347288-20-G40 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details