Capital Lighting, Inc. 345895-20-G40 Exterior -Post/Pier Head 775668

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 22.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Natural Iron Product Name: Outdoor Light Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 22.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Natural Iron Product Name: Outdoor Light Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
345895-20-G40 Exterior -Post/Pier Head - 775668 - Capital Lighting, Inc.
Columbus, OH, USA
345895-20-G40 Exterior -Post/Pier Head
775668
345895-20-G40 Exterior -Post/Pier Head 775668
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 22.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Natural Iron Product Name: Outdoor Light Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 22.25
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Natural Iron
Product Name: Outdoor Light
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775668
Product Name 345895-20-G40 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details