Capital Lighting, Inc. 305994-20-G37 Exterior -Wall Mt./Flush 775667

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 21.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Natural Iron Product Name: Outdoor Light Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 21.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Natural Iron Product Name: Outdoor Light Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
305994-20-G37 Exterior -Wall Mt./Flush - 775667 - Capital Lighting, Inc.
Columbus, OH, USA
305994-20-G37 Exterior -Wall Mt./Flush
775667
305994-20-G37 Exterior -Wall Mt./Flush 775667
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 21.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Natural Iron Product Name: Outdoor Light Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 21.50
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Natural Iron
Product Name: Outdoor Light
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775667
Product Name 305994-20-G37 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details