Capital Lighting, Inc. 305892-20-G66 Exterior -Wall Mt./Flush 775666

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 100 Finish: Natural Iron Product Name: Outdoor Light Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 100 Finish: Natural Iron Product Name: Outdoor Light Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
305892-20-G66 Exterior -Wall Mt./Flush - 775666 - Capital Lighting, Inc.
Columbus, OH, USA
305892-20-G66 Exterior -Wall Mt./Flush
775666
305892-20-G66 Exterior -Wall Mt./Flush 775666
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 100 Finish: Natural Iron Product Name: Outdoor Light Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 12.00
Extension: 4
Bulb
Type: GU24
Qty: 1
Wattage: 100
Finish: Natural Iron
Product Name: Outdoor Light
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775666
Product Name 305892-20-G66 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details