Capital Lighting, Inc. 305893-20-G34 Exterior -Wall Mt./Flush 775664

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Natural Iron Product Name: Outdoor Light Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Natural Iron Product Name: Outdoor Light Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
305893-20-G34 Exterior -Wall Mt./Flush - 775664 - Capital Lighting, Inc.
Columbus, OH, USA
305893-20-G34 Exterior -Wall Mt./Flush
775664
305893-20-G34 Exterior -Wall Mt./Flush 775664
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Natural Iron Product Name: Outdoor Light Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 16.00
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Natural Iron
Product Name: Outdoor Light
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775664
Product Name 305893-20-G34 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details