Capital Lighting, Inc. 305992-20-G66 Exterior -Wall Mt./Flush 775648

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.50 Extension: 5 Bulb Type: GU24 Qty: 1 Wattage: 100 Finish: Natural Iron Product Name: Outdoor Light Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.50 Extension: 5 Bulb Type: GU24 Qty: 1 Wattage: 100 Finish: Natural Iron Product Name: Outdoor Light Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
305992-20-G66 Exterior -Wall Mt./Flush - 775648 - Capital Lighting, Inc.
Columbus, OH, USA
305992-20-G66 Exterior -Wall Mt./Flush
775648
305992-20-G66 Exterior -Wall Mt./Flush 775648
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.50 Extension: 5 Bulb Type: GU24 Qty: 1 Wattage: 100 Finish: Natural Iron Product Name: Outdoor Light Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.50
Extension: 5
Bulb
Type: GU24
Qty: 1
Wattage: 100
Finish: Natural Iron
Product Name: Outdoor Light
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775648
Product Name 305992-20-G66 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details