Capital Lighting, Inc. 275525-07-A400 Lamps-Accent Lamps 775619

Description
PRODUCT DETAILS / SPECS Height: 15.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: Table Lamp Glass: Amber Swirl
Description
PRODUCT DETAILS / SPECS Height: 15.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: Table Lamp Glass: Amber Swirl

Suppliers

Company
Product
Description
Supplier Links
275525-07-A400 Lamps-Accent Lamps - 775619 - Capital Lighting, Inc.
Columbus, OH, USA
275525-07-A400 Lamps-Accent Lamps
775619
275525-07-A400 Lamps-Accent Lamps 775619
PRODUCT DETAILS / SPECS Height: 15.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: Table Lamp Glass: Amber Swirl

PRODUCT DETAILS / SPECS
Height: 15.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Dark Smoke
Product Name: Table Lamp
Glass: Amber Swirl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775619
Product Name 275525-07-A400 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details