Capital Lighting, Inc. OL3008BRB Exterior -Post/Pier Head 775596

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 23.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: British Bronze Weight: 8.03 Product Name: Three Light Post UPC: 014817259360 Category: Outdoor Glass: Clear seeded Shipped Via: UPS Safety Rating: UL Wire: 12``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 23.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: British Bronze Weight: 8.03 Product Name: Three Light Post UPC: 014817259360 Category: Outdoor Glass: Clear seeded Shipped Via: UPS Safety Rating: UL Wire: 12``

Suppliers

Company
Product
Description
Supplier Links
OL3008BRB Exterior -Post/Pier Head - 775596 - Capital Lighting, Inc.
Columbus, OH, USA
OL3008BRB Exterior -Post/Pier Head
775596
OL3008BRB Exterior -Post/Pier Head 775596
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 23.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: British Bronze Weight: 8.03 Product Name: Three Light Post UPC: 014817259360 Category: Outdoor Glass: Clear seeded Shipped Via: UPS Safety Rating: UL Wire: 12``

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 23.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: British Bronze
Weight: 8.03
Product Name: Three Light Post
UPC: 014817259360
Category: Outdoor
Glass: Clear seeded
Shipped Via: UPS
Safety Rating: UL
Wire: 12``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775596
Product Name OL3008BRB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details