Capital Lighting, Inc. SF184PAL Semi-Flush Mts.-Bowl Style 775579

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 14.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Palladio Weight: 31.3 Product Name: Four Light Indoor Semi-Flush Mount UPC: 014817258929 Category: Semi Flush Glass: Excavation Shipped Via: Oversized Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 14.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Palladio Weight: 31.3 Product Name: Four Light Indoor Semi-Flush Mount UPC: 014817258929 Category: Semi Flush Glass: Excavation Shipped Via: Oversized Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
SF184PAL Semi-Flush Mts.-Bowl Style - 775579 - Capital Lighting, Inc.
Columbus, OH, USA
SF184PAL Semi-Flush Mts.-Bowl Style
775579
SF184PAL Semi-Flush Mts.-Bowl Style 775579
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 14.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Palladio Weight: 31.3 Product Name: Four Light Indoor Semi-Flush Mount UPC: 014817258929 Category: Semi Flush Glass: Excavation Shipped Via: Oversized Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 23.75
Height: 14.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Palladio
Weight: 31.3
Product Name: Four Light Indoor Semi-Flush Mount
UPC: 014817258929
Category: Semi Flush
Glass: Excavation
Shipped Via: Oversized
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775579
Product Name SF184PAL Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details