Capital Lighting, Inc. SF189BS/PN Semi-Flush Mts.-Bowl Style 775571

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 10.7 Product Name: Three Light Indoor Semi-Flush Mount UPC: 014817259858 Category: Semi Flush Glass: pressed opal etched Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 10.7 Product Name: Three Light Indoor Semi-Flush Mount UPC: 014817259858 Category: Semi Flush Glass: pressed opal etched Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
SF189BS/PN Semi-Flush Mts.-Bowl Style - 775571 - Capital Lighting, Inc.
Columbus, OH, USA
SF189BS/PN Semi-Flush Mts.-Bowl Style
775571
SF189BS/PN Semi-Flush Mts.-Bowl Style 775571
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 10.7 Product Name: Three Light Indoor Semi-Flush Mount UPC: 014817259858 Category: Semi Flush Glass: pressed opal etched Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 10.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Steel
Weight: 10.7
Product Name: Three Light Indoor Semi-Flush Mount
UPC: 014817259858
Category: Semi Flush
Glass: pressed opal etched
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775571
Product Name SF189BS/PN Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details