Capital Lighting, Inc. WB1206LBR Sconces-Single Glass 775563

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 41.25 Extension: 8.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Liberty Bronze Weight: 16.5 Product Name: One Light Wall Torchier UPC: 014817256970 Category: Wall Glass: Peach sandblasted Shipped Via: Oversized Safety Rating: UL Wire: 6``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 41.25 Extension: 8.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Liberty Bronze Weight: 16.5 Product Name: One Light Wall Torchier UPC: 014817256970 Category: Wall Glass: Peach sandblasted Shipped Via: Oversized Safety Rating: UL Wire: 6``

Suppliers

Company
Product
Description
Supplier Links
WB1206LBR Sconces-Single Glass - 775563 - Capital Lighting, Inc.
Columbus, OH, USA
WB1206LBR Sconces-Single Glass
775563
WB1206LBR Sconces-Single Glass 775563
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 41.25 Extension: 8.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Liberty Bronze Weight: 16.5 Product Name: One Light Wall Torchier UPC: 014817256970 Category: Wall Glass: Peach sandblasted Shipped Via: Oversized Safety Rating: UL Wire: 6``

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 41.25
Extension: 8.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Liberty Bronze
Weight: 16.5
Product Name: One Light Wall Torchier
UPC: 014817256970
Category: Wall
Glass: Peach sandblasted
Shipped Via: Oversized
Safety Rating: UL
Wire: 6``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775563
Product Name WB1206LBR Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details