Capital Lighting, Inc. FM229BS/PN Flush Mounts-Bowl Style 775559

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 4.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Steel Weight: 22.5 Product Name: Two Light Indoor Flush Mount UPC: 014817259841 Category: Flush Mount Fixtures Glass: Opal white etched Shipped Via: Oversized Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 4.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Steel Weight: 22.5 Product Name: Two Light Indoor Flush Mount UPC: 014817259841 Category: Flush Mount Fixtures Glass: Opal white etched Shipped Via: Oversized Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
FM229BS/PN Flush Mounts-Bowl Style - 775559 - Capital Lighting, Inc.
Columbus, OH, USA
FM229BS/PN Flush Mounts-Bowl Style
775559
FM229BS/PN Flush Mounts-Bowl Style 775559
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 4.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Steel Weight: 22.5 Product Name: Two Light Indoor Flush Mount UPC: 014817259841 Category: Flush Mount Fixtures Glass: Opal white etched Shipped Via: Oversized Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 4.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Steel
Weight: 22.5
Product Name: Two Light Indoor Flush Mount
UPC: 014817259841
Category: Flush Mount Fixtures
Glass: Opal white etched
Shipped Via: Oversized
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775559
Product Name FM229BS/PN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details