Capital Lighting, Inc. WB1220ORB Sconces-Pocket 775532

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 16.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 15.3 Product Name: One Light Wall/Bath Light UPC: 014817259681 Category: Wall Glass: Opal etched Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 16.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 15.3 Product Name: One Light Wall/Bath Light UPC: 014817259681 Category: Wall Glass: Opal etched Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
WB1220ORB Sconces-Pocket - 775532 - Capital Lighting, Inc.
Columbus, OH, USA
WB1220ORB Sconces-Pocket
775532
WB1220ORB Sconces-Pocket 775532
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 16.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 15.3 Product Name: One Light Wall/Bath Light UPC: 014817259681 Category: Wall Glass: Opal etched Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 4.25
Height: 16.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 15.3
Product Name: One Light Wall/Bath Light
UPC: 014817259681
Category: Wall
Glass: Opal etched
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775532
Product Name WB1220ORB Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details