Capital Lighting, Inc. WB1218BRB Sconces-Triple Candle 775531

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 18.00 Extension: 4 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: British Bronze Weight: 11.1 Product Name: Three Light Wall/Bath Light UPC: 014817259490 Category: Wall Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 18.00 Extension: 4 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: British Bronze Weight: 11.1 Product Name: Three Light Wall/Bath Light UPC: 014817259490 Category: Wall Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
WB1218BRB Sconces-Triple Candle - 775531 - Capital Lighting, Inc.
Columbus, OH, USA
WB1218BRB Sconces-Triple Candle
775531
WB1218BRB Sconces-Triple Candle 775531
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 18.00 Extension: 4 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: British Bronze Weight: 11.1 Product Name: Three Light Wall/Bath Light UPC: 014817259490 Category: Wall Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 18.00
Extension: 4
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: British Bronze
Weight: 11.1
Product Name: Three Light Wall/Bath Light
UPC: 014817259490
Category: Wall
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775531
Product Name WB1218BRB Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details