Capital Lighting, Inc. FM228BS/PN Flush Mounts-Bowl Style 775528

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 4.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Steel Weight: 17.4 Product Name: Two Light Indoor Flush Mount UPC: 014817259834 Category: Flush Mount Fixtures Glass: Opal etched Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 4.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Steel Weight: 17.4 Product Name: Two Light Indoor Flush Mount UPC: 014817259834 Category: Flush Mount Fixtures Glass: Opal etched Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
FM228BS/PN Flush Mounts-Bowl Style - 775528 - Capital Lighting, Inc.
Columbus, OH, USA
FM228BS/PN Flush Mounts-Bowl Style
775528
FM228BS/PN Flush Mounts-Bowl Style 775528
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 4.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Steel Weight: 17.4 Product Name: Two Light Indoor Flush Mount UPC: 014817259834 Category: Flush Mount Fixtures Glass: Opal etched Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 4.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Steel
Weight: 17.4
Product Name: Two Light Indoor Flush Mount
UPC: 014817259834
Category: Flush Mount Fixtures
Glass: Opal etched
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775528
Product Name FM228BS/PN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details