Capital Lighting, Inc. F1881/4BRB Mini Chandeliers-Candle 775507

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 18.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: British Bronze Weight: 9.1 Product Name: Four Light Mini Chandelier UPC: 014817259520 Category: Chandeliers Shipped Via: UPS Safety Rating: UL Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 18.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: British Bronze Weight: 9.1 Product Name: Four Light Mini Chandelier UPC: 014817259520 Category: Chandeliers Shipped Via: UPS Safety Rating: UL Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
F1881/4BRB Mini Chandeliers-Candle - 775507 - Capital Lighting, Inc.
Columbus, OH, USA
F1881/4BRB Mini Chandeliers-Candle
775507
F1881/4BRB Mini Chandeliers-Candle 775507
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 18.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: British Bronze Weight: 9.1 Product Name: Four Light Mini Chandelier UPC: 014817259520 Category: Chandeliers Shipped Via: UPS Safety Rating: UL Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 18.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: British Bronze
Weight: 9.1
Product Name: Four Light Mini Chandelier
UPC: 014817259520
Category: Chandeliers
Shipped Via: UPS
Safety Rating: UL
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775507
Product Name F1881/4BRB Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details