Capital Lighting, Inc. F1882/5BRB Mid. Chandeliers-Candle 775504

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 22.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: British Bronze Weight: 14.7 Product Name: Five Light Mini Chandelier UPC: 014817259537 Category: Chandeliers Shipped Via: Oversized Safety Rating: UL Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 22.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: British Bronze Weight: 14.7 Product Name: Five Light Mini Chandelier UPC: 014817259537 Category: Chandeliers Shipped Via: Oversized Safety Rating: UL Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
F1882/5BRB Mid. Chandeliers-Candle - 775504 - Capital Lighting, Inc.
Columbus, OH, USA
F1882/5BRB Mid. Chandeliers-Candle
775504
F1882/5BRB Mid. Chandeliers-Candle 775504
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 22.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: British Bronze Weight: 14.7 Product Name: Five Light Mini Chandelier UPC: 014817259537 Category: Chandeliers Shipped Via: Oversized Safety Rating: UL Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 22.50
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: British Bronze
Weight: 14.7
Product Name: Five Light Mini Chandelier
UPC: 014817259537
Category: Chandeliers
Shipped Via: Oversized
Safety Rating: UL
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775504
Product Name F1882/5BRB Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details