Capital Lighting, Inc. 101469-07-CTO Mid. Chandeliers-Candle 775386

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 26.50 Bulb Qty: 9 Wattage: 60 Finish: Dark Smoke Product Name: Nine Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 26.50 Bulb Qty: 9 Wattage: 60 Finish: Dark Smoke Product Name: Nine Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
101469-07-CTO Mid. Chandeliers-Candle - 775386 - Capital Lighting, Inc.
Columbus, OH, USA
101469-07-CTO Mid. Chandeliers-Candle
775386
101469-07-CTO Mid. Chandeliers-Candle 775386
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 26.50 Bulb Qty: 9 Wattage: 60 Finish: Dark Smoke Product Name: Nine Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 26.50
Bulb
Qty: 9
Wattage: 60
Finish: Dark Smoke
Product Name: Nine Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775386
Product Name 101469-07-CTO Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details