Capital Lighting, Inc. 101308-07-H83 Mid. Chandeliers-Glass Up 775359

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 18.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Dark Smoke Product Name: Eight Light Chandelier Glass: Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 18.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Dark Smoke Product Name: Eight Light Chandelier Glass: Stone

Suppliers

Company
Product
Description
Supplier Links
101308-07-H83 Mid. Chandeliers-Glass Up - 775359 - Capital Lighting, Inc.
Columbus, OH, USA
101308-07-H83 Mid. Chandeliers-Glass Up
775359
101308-07-H83 Mid. Chandeliers-Glass Up 775359
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 18.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Dark Smoke Product Name: Eight Light Chandelier Glass: Stone

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 18.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Dark Smoke
Product Name: Eight Light Chandelier
Glass: Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775359
Product Name 101308-07-H83 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details